Vishay Intertechnology, Inc. RES 143 OHM 5W 1% AXIAL LUGS RER60F1430RC02

Description
RES 143ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 143ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 5W 1% AXIAL LUGS - RER60F1430RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 5W 1% AXIAL LUGS
RER60F1430RC02
RES 143 OHM 5W 1% AXIAL LUGS RER60F1430RC02
RES 143ohm 5W 1% AXIAL LUGS

RES 143ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1430RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1430RC02-ND
Chassis Mount Resistors RER60F1430RC02-ND
143 Ohms ±1% 5W Wirewound Chassis Mount Resistor

143 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1430RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1430RC02
Chassis Mount Resistors RER60F1430RC02
RES CHAS MNT 143 OHM 1% 5W

RES CHAS MNT 143 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1430RC02 RER60F1430RC02-ND RER60F1430RC02
Product Name RES 143 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 143 ohms 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details