Vishay Intertechnology, Inc. RES 140 OHM 5W 1% AXIAL LUGS RER60F1400RCSL

Description
RES 140ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 140ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 5W 1% AXIAL LUGS - RER60F1400RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 5W 1% AXIAL LUGS
RER60F1400RCSL
RES 140 OHM 5W 1% AXIAL LUGS RER60F1400RCSL
RES 140ohm 5W 1% AXIAL LUGS

RES 140ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1400RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1400RCSL-ND
Chassis Mount Resistors RER60F1400RCSL-ND
140 Ohms ±1% 5W Wirewound Chassis Mount Resistor

140 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1400RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1400RCSL
Chassis Mount Resistors RER60F1400RCSL
RES CHAS MNT 140 OHM 1% 5W

RES CHAS MNT 140 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1400RCSL RER60F1400RCSL-ND RER60F1400RCSL
Product Name RES 140 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 140 ohms 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers