The RER60F1370RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and molded construction for environmental protection. This resistor has a power rating of 5 watts at 25 °C and a resistance value of 137 ohms with a tolerance of ±1%. It is designed for low inductance with Ayrton-Perry winding, making it suitable for applications requiring minimal reactive components. The operating temperature range is from -55 °C to +250 °C, ensuring reliability in extreme conditions. The resistor is constructed with a copper-nickel or nickel-chrome alloy element and has a ceramic, steatite, or alumina core, depending on the physical size. It meets various military specifications for performance and durability, making it a robust choice for demanding applications.
137 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Res Wirewound 137 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RES CHAS MNT 137 OHM 1% 5W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER60F1370RC02-ND | RER60F1370RC02 | RER60F1370RC02 |
| Product Name | Chassis Mount Resistors | Res Wirewound 137 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Resistance Range | 137 ohms | 137 ohms |