Vishay Intertechnology, Inc. RES 133 OHM 5W 1% AXIAL LUGS RER60F1330RCSL

Description
RES 133ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 133ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 5W 1% AXIAL LUGS - RER60F1330RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 5W 1% AXIAL LUGS
RER60F1330RCSL
RES 133 OHM 5W 1% AXIAL LUGS RER60F1330RCSL
RES 133ohm 5W 1% AXIAL LUGS

RES 133ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1330RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1330RCSL-ND
Chassis Mount Resistors RER60F1330RCSL-ND
133 Ohms ±1% 5W Wirewound Chassis Mount Resistor

133 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1330RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1330RCSL
Chassis Mount Resistors RER60F1330RCSL
RES CHAS MNT 133 OHM 1% 5W

RES CHAS MNT 133 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1330RCSL RER60F1330RCSL-ND RER60F1330RCSL
Product Name RES 133 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 133 ohms 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers