Vishay Intertechnology, Inc. Res Wirewound 133 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange RER60F1330RC02

Description
Res Wirewound 133 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 133 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 133 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange - RER60F1330RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 133 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange
RER60F1330RC02
Res Wirewound 133 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange RER60F1330RC02
Res Wirewound 133 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 133 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER60F1330RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1330RC02-ND
Chassis Mount Resistors RER60F1330RC02-ND
133 Ohms ±1% 5W Wirewound Chassis Mount Resistor

133 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1330RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1330RC02
Chassis Mount Resistors RER60F1330RC02
RES CHAS MNT 133 OHM 1% 5W

RES CHAS MNT 133 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1330RC02 RER60F1330RC02-ND RER60F1330RC02
Product Name Res Wirewound 133 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers