Vishay Intertechnology, Inc. RES 12.1 OHM 5W 1% AXIAL LUGS RER60F12R1RCSL

Description
RES 12.1ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 12.1ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 5W 1% AXIAL LUGS - RER60F12R1RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 5W 1% AXIAL LUGS
RER60F12R1RCSL
RES 12.1 OHM 5W 1% AXIAL LUGS RER60F12R1RCSL
RES 12.1ohm 5W 1% AXIAL LUGS

RES 12.1ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F12R1RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F12R1RCSL-ND
Chassis Mount Resistors RER60F12R1RCSL-ND
12.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

12.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F12R1RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F12R1RCSL
Chassis Mount Resistors RER60F12R1RCSL
RES CHAS MNT 12.1 OHM 1% 5W

RES CHAS MNT 12.1 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F12R1RCSL RER60F12R1RCSL-ND RER60F12R1RCSL
Product Name RES 12.1 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details