Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F12R0MCSL

Description
12 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
12 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F12R0MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F12R0MCSL-ND
Chassis Mount Resistors RER60F12R0MCSL-ND
12 Ohms ±1% 5W Wirewound Chassis Mount Resistor

12 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 12 OHM 5W 1% AXIAL LUGS - RER60F12R0MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 5W 1% AXIAL LUGS
RER60F12R0MCSL
RES 12 OHM 5W 1% AXIAL LUGS RER60F12R0MCSL
RES 12ohm 5W 1% AXIAL LUGS

RES 12ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F12R0MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F12R0MCSL
Chassis Mount Resistors RER60F12R0MCSL
RES CHAS MNT 12 OHM 1% 5W

RES CHAS MNT 12 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F12R0MCSL-ND RER60F12R0MCSL RER60F12R0MCSL
Product Name Chassis Mount Resistors RES 12 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details