Vishay Precision Group Chassis Mount Resistors RER60F12R0MC02

Description
12 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
12 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F12R0MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F12R0MC02-ND
Chassis Mount Resistors RER60F12R0MC02-ND
12 Ohms ±1% 5W Wirewound Chassis Mount Resistor

12 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 12 OHM 5W 1% AXIAL LUGS - RER60F12R0MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 5W 1% AXIAL LUGS
RER60F12R0MC02
RES 12 OHM 5W 1% AXIAL LUGS RER60F12R0MC02
RES 12ohm 5W 1% AXIAL LUGS

RES 12ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F12R0MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F12R0MC02
Chassis Mount Resistors RER60F12R0MC02
RES CHAS MNT 12 OHM 1% 5W

RES CHAS MNT 12 OHM 1% 5W

Supplier's Site Datasheet
Resistors Vishay - 26K9147 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
26K9147
Resistors Vishay 26K9147
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RER60F12R0MC02-ND RER60F12R0MC02 RER60F12R0MC02 26K9147
Product Name Chassis Mount Resistors RES 12 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Resistors Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers