Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F1250RCSL

Description
125 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
125 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F1250RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1250RCSL-ND
Chassis Mount Resistors RER60F1250RCSL-ND
125 Ohms ±1% 5W Wirewound Chassis Mount Resistor

125 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 125 OHM 5W 1% AXIAL LUGS - RER60F1250RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 125 OHM 5W 1% AXIAL LUGS
RER60F1250RCSL
RES 125 OHM 5W 1% AXIAL LUGS RER60F1250RCSL
RES 125ohm 5W 1% AXIAL LUGS

RES 125ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1250RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1250RCSL
Chassis Mount Resistors RER60F1250RCSL
RES CHAS MNT 125 OHM 1% 5W

RES CHAS MNT 125 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1250RCSL-ND RER60F1250RCSL RER60F1250RCSL
Product Name Chassis Mount Resistors RES 125 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 125 ohms 125 ohms 125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details