Vishay Intertechnology, Inc. RES 125 OHM 5W 1% AXIAL LUGS RER60F1250RC02

Description
RES 125ohm 5W 1% AXIAL LUGS
Request a Quote
Description
RES 125ohm 5W 1% AXIAL LUGS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER60F1250RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. With a power rating of 5 watts at 25 °C, the RER60F1250RC02 has a resistance range of 0.10 to 3.32 kΩ and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor is designed to mount on a chassis, utilizing the heat-sink effect for improved thermal management. The insulation resistance is rated at a minimum of 10,000 MΩ when dry, and it meets solderability requirements as per ANSI J-STD-002. Engineers considering this resistor should note its robust construction and military-grade specifications, making it suitable for demanding applications where reliability and performance are critical.

Datasheet Summary
Powered by GS/AI

The RER60F1250RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. With a power rating of 5 watts at 25 °C, the RER60F1250RC02 has a resistance range of 0.10 to 3.32 kΩ and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor is designed to mount on a chassis, utilizing the heat-sink effect for improved thermal management. The insulation resistance is rated at a minimum of 10,000 MΩ when dry, and it meets solderability requirements as per ANSI J-STD-002. Engineers considering this resistor should note its robust construction and military-grade specifications, making it suitable for demanding applications where reliability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
RES 125 OHM 5W 1% AXIAL LUGS - RER60F1250RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 125 OHM 5W 1% AXIAL LUGS
RER60F1250RC02
RES 125 OHM 5W 1% AXIAL LUGS RER60F1250RC02
RES 125ohm 5W 1% AXIAL LUGS

RES 125ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1250RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1250RC02-ND
Chassis Mount Resistors RER60F1250RC02-ND
125 Ohms ±1% 5W Wirewound Chassis Mount Resistor

125 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1250RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1250RC02
Chassis Mount Resistors RER60F1250RC02
RES CHAS MNT 125 OHM 1% 5W

RES CHAS MNT 125 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1250RC02 RER60F1250RC02-ND RER60F1250RC02
Product Name RES 125 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 125 ohms 125 ohms 125 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers