Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F1210RC02

Description
121 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
121 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F1210RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1210RC02-ND
Chassis Mount Resistors RER60F1210RC02-ND
121 Ohms ±1% 5W Wirewound Chassis Mount Resistor

121 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 121 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER60F1210RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 121 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER60F1210RC02
Res Wirewound 121 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER60F1210RC02
Res Wirewound 121 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 121 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER60F1210RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1210RC02
Chassis Mount Resistors RER60F1210RC02
RES CHAS MNT 121 OHM 1% 5W

RES CHAS MNT 121 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1210RC02-ND RER60F1210RC02 RER60F1210RC02
Product Name Chassis Mount Resistors Res Wirewound 121 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers