Vishay Intertechnology, Inc. RES 120 OHM 5W 1% AXIAL LUGS RER60F1200RC02

Description
RES 120ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 120ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 5W 1% AXIAL LUGS - RER60F1200RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 5W 1% AXIAL LUGS
RER60F1200RC02
RES 120 OHM 5W 1% AXIAL LUGS RER60F1200RC02
RES 120ohm 5W 1% AXIAL LUGS

RES 120ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1200RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1200RC02-ND
Chassis Mount Resistors RER60F1200RC02-ND
120 Ohms ±1% 5W Wirewound Chassis Mount Resistor

120 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1200RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1200RC02
Chassis Mount Resistors RER60F1200RC02
RES CHAS MNT 120 OHM 1% 5W

RES CHAS MNT 120 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1200RC02 RER60F1200RC02-ND RER60F1200RC02
Product Name RES 120 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Chassis Mount Resistors - 457468 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details