Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F11R5RCSL

Description
11.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
11.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F11R5RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F11R5RCSL-ND
Chassis Mount Resistors RER60F11R5RCSL-ND
11.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

11.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 11.5 OHM 5W 1% AXIAL LUGS - RER60F11R5RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5 OHM 5W 1% AXIAL LUGS
RER60F11R5RCSL
RES 11.5 OHM 5W 1% AXIAL LUGS RER60F11R5RCSL
RES 11.5ohm 5W 1% AXIAL LUGS

RES 11.5ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F11R5RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F11R5RCSL
Chassis Mount Resistors RER60F11R5RCSL
RES CHAS MNT 11.5 OHM 1% 5W

RES CHAS MNT 11.5 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F11R5RCSL-ND RER60F11R5RCSL RER60F11R5RCSL
Product Name Chassis Mount Resistors RES 11.5 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 11.5 ohms 11.5 ohms 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details