Vishay Intertechnology, Inc. RES 11 OHM 5W 1% AXIAL LUGS RER60F11R0RC02

Description
RES 11ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 11ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 5W 1% AXIAL LUGS - RER60F11R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 5W 1% AXIAL LUGS
RER60F11R0RC02
RES 11 OHM 5W 1% AXIAL LUGS RER60F11R0RC02
RES 11ohm 5W 1% AXIAL LUGS

RES 11ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F11R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F11R0RC02-ND
Chassis Mount Resistors RER60F11R0RC02-ND
11 Ohms ±1% 5W Wirewound Chassis Mount Resistor

11 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F11R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F11R0RC02
Chassis Mount Resistors RER60F11R0RC02
RES CHAS MNT 11 OHM 1% 5W

RES CHAS MNT 11 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F11R0RC02 RER60F11R0RC02-ND RER60F11R0RC02
Product Name RES 11 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 11 ohms 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 2-1625963-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details