Vishay Intertechnology, Inc. RES 1.1K OHM 5W 1% AXIAL LUGS RER60F1101MCSL

Description
RES 1.1Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.1Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 5W 1% AXIAL LUGS - RER60F1101MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 5W 1% AXIAL LUGS
RER60F1101MCSL
RES 1.1K OHM 5W 1% AXIAL LUGS RER60F1101MCSL
RES 1.1Kohm 5W 1% AXIAL LUGS

RES 1.1Kohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1101MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1101MCSL-ND
Chassis Mount Resistors RER60F1101MCSL-ND
1.1 kOhms ±1% 5W Wirewound Chassis Mount Resistor

1.1 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1101MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1101MCSL
Chassis Mount Resistors RER60F1101MCSL
RES CHAS MNT 1.1K OHM 1% 5W

RES CHAS MNT 1.1K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1101MCSL RER60F1101MCSL-ND RER60F1101MCSL
Product Name RES 1.1K OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details