Vishay Intertechnology, Inc. RES 110 OHM 5W 1% AXIAL LUGS RER60F1100RCSL

Description
RES 110ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 110ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 5W 1% AXIAL LUGS - RER60F1100RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 5W 1% AXIAL LUGS
RER60F1100RCSL
RES 110 OHM 5W 1% AXIAL LUGS RER60F1100RCSL
RES 110ohm 5W 1% AXIAL LUGS

RES 110ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1100RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1100RCSL-ND
Chassis Mount Resistors RER60F1100RCSL-ND
110 Ohms ±1% 5W Wirewound Chassis Mount Resistor

110 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1100RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1100RCSL
Chassis Mount Resistors RER60F1100RCSL
RES CHAS MNT 110 OHM 1% 5W

RES CHAS MNT 110 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1100RCSL RER60F1100RCSL-ND RER60F1100RCSL
Product Name RES 110 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers