Vishay Intertechnology, Inc. RES 10.7 OHM 5W 1% AXIAL LUGS RER60F10R7RCSL

Description
RES 10.7ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 10.7ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7 OHM 5W 1% AXIAL LUGS - RER60F10R7RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 5W 1% AXIAL LUGS
RER60F10R7RCSL
RES 10.7 OHM 5W 1% AXIAL LUGS RER60F10R7RCSL
RES 10.7ohm 5W 1% AXIAL LUGS

RES 10.7ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F10R7RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F10R7RCSL-ND
Chassis Mount Resistors RER60F10R7RCSL-ND
10.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor

10.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F10R7RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F10R7RCSL
Chassis Mount Resistors RER60F10R7RCSL
RES CHAS MNT 10.7 OHM 1% 5W

RES CHAS MNT 10.7 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F10R7RCSL RER60F10R7RCSL-ND RER60F10R7RCSL
Product Name RES 10.7 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 10.7 ohms 10.7 ohms 10.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details