Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F10R0MCSL

Description
10 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F10R0MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F10R0MCSL-ND
Chassis Mount Resistors RER60F10R0MCSL-ND
10 Ohms ±1% 5W Wirewound Chassis Mount Resistor

10 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 10 OHM 5W 1% AXIAL LUGS - RER60F10R0MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 5W 1% AXIAL LUGS
RER60F10R0MCSL
RES 10 OHM 5W 1% AXIAL LUGS RER60F10R0MCSL
RES 10ohm 5W 1% AXIAL LUGS

RES 10ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F10R0MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F10R0MCSL
Chassis Mount Resistors RER60F10R0MCSL
RES CHAS MNT 10 OHM 1% 5W

RES CHAS MNT 10 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F10R0MCSL-ND RER60F10R0MCSL RER60F10R0MCSL
Product Name Chassis Mount Resistors RES 10 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers