Vishay Intertechnology, Inc. RES 1.07K OHM 5W 1% AXIAL LUGS RER60F1071RCSL

Description
RES 1.07Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.07Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 5W 1% AXIAL LUGS - RER60F1071RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 5W 1% AXIAL LUGS
RER60F1071RCSL
RES 1.07K OHM 5W 1% AXIAL LUGS RER60F1071RCSL
RES 1.07Kohm 5W 1% AXIAL LUGS

RES 1.07Kohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1071RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1071RCSL-ND
Chassis Mount Resistors RER60F1071RCSL-ND
1.07 kOhms ±1% 5W Wirewound Chassis Mount Resistor

1.07 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1071RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1071RCSL
Chassis Mount Resistors RER60F1071RCSL
RES CHAS MNT 1.07K OHM 1% 5W

RES CHAS MNT 1.07K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1071RCSL RER60F1071RCSL-ND RER60F1071RCSL
Product Name RES 1.07K OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1070 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details