RES 1Kohm 5W 1% AXIAL LUGS
1 kOhms ±1% 5W Wirewound Chassis Mount Resistor
RES CHAS MNT 1K OHM 1% 5W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER60F1001MCSL | RER60F1001MCSL-ND | RER60F1001MCSL |
| Product Name | RES 1K OHM 5W 1% AXIAL LUGS | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Axial Leads | Axial, Box | Solder Lugs |
| Resistance Range | 1000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 5 watts | 5 watts | 5 watts |
| Configuration | Single Resistor |