Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F1001MC02

Description
1 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F1001MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1001MC02-ND
Chassis Mount Resistors RER60F1001MC02-ND
1 kOhms ±1% 5W Wirewound Chassis Mount Resistor

1 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor-Misc - RER60F1001MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RER60F1001MC02
Resistor-Misc RER60F1001MC02
Resistor-Misc

Resistor-Misc

Supplier's Site
Chassis Mount Resistors - RER60F1001MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1001MC02
Chassis Mount Resistors RER60F1001MC02
RES CHAS MNT 1K OHM 1% 5W

RES CHAS MNT 1K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1001MC02-ND RER60F1001MC02 RER60F1001MC02
Product Name Chassis Mount Resistors Resistor-Misc Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details