Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F1000PC02

Description
100 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F1000PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1000PC02-ND
Chassis Mount Resistors RER60F1000PC02-ND
100 Ohms ±1% 5W Wirewound Chassis Mount Resistor

100 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 100 OHM 5W 1% AXIAL LUGS - RER60F1000PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 5W 1% AXIAL LUGS
RER60F1000PC02
RES 100 OHM 5W 1% AXIAL LUGS RER60F1000PC02
RES 100ohm 5W 1% AXIAL LUGS

RES 100ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1000PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1000PC02
Chassis Mount Resistors RER60F1000PC02
RES CHAS MNT 100 OHM 1% 5W

RES CHAS MNT 100 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1000PC02-ND RER60F1000PC02 RER60F1000PC02
Product Name Chassis Mount Resistors RES 100 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers