Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F9R09PCSL

Description
9.09 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote
Description
9.09 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER55F9R09PCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and is available in non-inductive styles, utilizing Ayrton-Perry winding to minimize reactive components. This specific model has a power rating of 30 watts at 25 °C and operates within a resistance range of 1 to 4.99 kΩ, with a tolerance of ±1%. It is capable of withstanding a maximum working voltage determined by the formula (P x R)^{1/2}. The operating temperature range is from -55 °C to +250 °C, ensuring reliability in extreme conditions. The resistor also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, making it suitable for demanding applications. Engineers considering this resistor should note its robust construction and military-grade specifications, which may be critical for applications requiring high reliability and performance.

Datasheet Summary
Powered by GS/AI

The RER55F9R09PCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and is available in non-inductive styles, utilizing Ayrton-Perry winding to minimize reactive components. This specific model has a power rating of 30 watts at 25 °C and operates within a resistance range of 1 to 4.99 kΩ, with a tolerance of ±1%. It is capable of withstanding a maximum working voltage determined by the formula (P x R)^{1/2}. The operating temperature range is from -55 °C to +250 °C, ensuring reliability in extreme conditions. The resistor also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, making it suitable for demanding applications. Engineers considering this resistor should note its robust construction and military-grade specifications, which may be critical for applications requiring high reliability and performance.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F9R09PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F9R09PCSL-ND
Chassis Mount Resistors RER55F9R09PCSL-ND
9.09 Ohms ±1% 30W Wirewound Chassis Mount Resistor

9.09 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 9.09 OHM 30W 1% AXIAL LUGS - RER55F9R09PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 30W 1% AXIAL LUGS
RER55F9R09PCSL
RES 9.09 OHM 30W 1% AXIAL LUGS RER55F9R09PCSL
RES 9.09ohm 30W 1% AXIAL LUGS

RES 9.09ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F9R09PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F9R09PCSL
Chassis Mount Resistors RER55F9R09PCSL
RES CHAS MNT 9.09 OHM 1% 30W

RES CHAS MNT 9.09 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F9R09PCSL-ND RER55F9R09PCSL RER55F9R09PCSL
Product Name Chassis Mount Resistors RES 9.09 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 9.09 ohms 9.09 ohms 9.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers