Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F90R9RC02

Description
90.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
90.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F90R9RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F90R9RC02-ND
Chassis Mount Resistors RER55F90R9RC02-ND
90.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor

90.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 90.9 OHM 30W 1% AXIAL LUGS - RER55F90R9RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 30W 1% AXIAL LUGS
RER55F90R9RC02
RES 90.9 OHM 30W 1% AXIAL LUGS RER55F90R9RC02
RES 90.9ohm 30W 1% AXIAL LUGS

RES 90.9ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F90R9RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F90R9RC02
Chassis Mount Resistors RER55F90R9RC02
RES CHAS MNT 90.9 OHM 1% 30W

RES CHAS MNT 90.9 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F90R9RC02-ND RER55F90R9RC02 RER55F90R9RC02
Product Name Chassis Mount Resistors RES 90.9 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - C3A3R3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details