Vishay Intertechnology, Inc. RES 909 OHM 30W 1% AXIAL LUGS RER55F9090RC02

Description
RES 909ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 909ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 30W 1% AXIAL LUGS - RER55F9090RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 30W 1% AXIAL LUGS
RER55F9090RC02
RES 909 OHM 30W 1% AXIAL LUGS RER55F9090RC02
RES 909ohm 30W 1% AXIAL LUGS

RES 909ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F9090RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F9090RC02-ND
Chassis Mount Resistors RER55F9090RC02-ND
909 Ohms ±1% 30W Wirewound Chassis Mount Resistor

909 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F9090RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F9090RC02
Chassis Mount Resistors RER55F9090RC02
RES CHAS MNT 909 OHM 1% 30W

RES CHAS MNT 909 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F9090RC02 RER55F9090RC02-ND RER55F9090RC02
Product Name RES 909 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 909 ohms 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details