Vishay Intertechnology, Inc. RES 8.06 OHM 30W 1% AXIAL LUGS RER55F8R06MCSL

Description
RES 8.06ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 8.06ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06 OHM 30W 1% AXIAL LUGS - RER55F8R06MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 30W 1% AXIAL LUGS
RER55F8R06MCSL
RES 8.06 OHM 30W 1% AXIAL LUGS RER55F8R06MCSL
RES 8.06ohm 30W 1% AXIAL LUGS

RES 8.06ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F8R06MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F8R06MCSL-ND
Chassis Mount Resistors RER55F8R06MCSL-ND
8.06 Ohms ±1% 30W Wirewound Chassis Mount Resistor

8.06 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F8R06MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F8R06MCSL
Chassis Mount Resistors RER55F8R06MCSL
RES CHAS MNT 8.06 OHM 1% 30W

RES CHAS MNT 8.06 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F8R06MCSL RER55F8R06MCSL-ND RER55F8R06MCSL
Product Name RES 8.06 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details