Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F82R5RCSL

Description
82.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
82.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F82R5RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F82R5RCSL-ND
Chassis Mount Resistors RER55F82R5RCSL-ND
82.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

82.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 82.5 OHM 30W 1% AXIAL LUGS - RER55F82R5RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 30W 1% AXIAL LUGS
RER55F82R5RCSL
RES 82.5 OHM 30W 1% AXIAL LUGS RER55F82R5RCSL
RES 82.5ohm 30W 1% AXIAL LUGS

RES 82.5ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F82R5RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F82R5RCSL
Chassis Mount Resistors RER55F82R5RCSL
RES CHAS MNT 82.5 OHM 1% 30W

RES CHAS MNT 82.5 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F82R5RCSL-ND RER55F82R5RCSL RER55F82R5RCSL
Product Name Chassis Mount Resistors RES 82.5 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details