Vishay Intertechnology, Inc. RES 80.6 OHM 30W 1% AXIAL LUGS RER55F80R6RC02

Description
RES 80.6ohm 30W 1% AXIAL LUGS
Request a Quote
Description
RES 80.6ohm 30W 1% AXIAL LUGS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER55F80R6RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded techniques and offers non-inductive styles manufactured using Ayrton-Perry winding, minimizing reactive components. This specific model has a power rating of 30 watts at 25 °C and operates within a resistance range of 1 to 4.99 kΩ, with a tolerance of ±1%. It is capable of withstanding operating temperatures from -55 °C to +250 °C. The resistor also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, ensuring reliability in demanding environments. The encapsulant is made of silicone, and the housing is finished with a hard anodic coating for durability. Engineers considering this resistor should note its robust construction and military-grade specifications, making it suitable for applications requiring high reliability and performance under extreme conditions.

Datasheet Summary
Powered by GS/AI

The RER55F80R6RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded techniques and offers non-inductive styles manufactured using Ayrton-Perry winding, minimizing reactive components. This specific model has a power rating of 30 watts at 25 °C and operates within a resistance range of 1 to 4.99 kΩ, with a tolerance of ±1%. It is capable of withstanding operating temperatures from -55 °C to +250 °C. The resistor also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, ensuring reliability in demanding environments. The encapsulant is made of silicone, and the housing is finished with a hard anodic coating for durability. Engineers considering this resistor should note its robust construction and military-grade specifications, making it suitable for applications requiring high reliability and performance under extreme conditions.

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 30W 1% AXIAL LUGS - RER55F80R6RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 30W 1% AXIAL LUGS
RER55F80R6RC02
RES 80.6 OHM 30W 1% AXIAL LUGS RER55F80R6RC02
RES 80.6ohm 30W 1% AXIAL LUGS

RES 80.6ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F80R6RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F80R6RC02-ND
Chassis Mount Resistors RER55F80R6RC02-ND
80.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor

80.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F80R6RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F80R6RC02
Chassis Mount Resistors RER55F80R6RC02
RES CHAS MNT 80.6 OHM 1% 30W

RES CHAS MNT 80.6 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F80R6RC02 RER55F80R6RC02-ND RER55F80R6RC02
Product Name RES 80.6 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details