Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F7R50RCSL

Description
7.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
7.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F7R50RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F7R50RCSL-ND
Chassis Mount Resistors RER55F7R50RCSL-ND
7.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

7.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 7.5 OHM 30W 1% AXIAL LUGS - RER55F7R50RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 30W 1% AXIAL LUGS
RER55F7R50RCSL
RES 7.5 OHM 30W 1% AXIAL LUGS RER55F7R50RCSL
RES 7.5ohm 30W 1% AXIAL LUGS

RES 7.5ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F7R50RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F7R50RCSL
Chassis Mount Resistors RER55F7R50RCSL
RES CHAS MNT 7.5 OHM 1% 30W

RES CHAS MNT 7.5 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F7R50RCSL-ND RER55F7R50RCSL RER55F7R50RCSL
Product Name Chassis Mount Resistors RES 7.5 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details