Vishay Intertechnology, Inc. RES 75 OHM 30W 1% AXIAL LUGS RER55F75R0RCSL

Description
RES 75ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 75ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 30W 1% AXIAL LUGS - RER55F75R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 30W 1% AXIAL LUGS
RER55F75R0RCSL
RES 75 OHM 30W 1% AXIAL LUGS RER55F75R0RCSL
RES 75ohm 30W 1% AXIAL LUGS

RES 75ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F75R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F75R0RCSL-ND
Chassis Mount Resistors RER55F75R0RCSL-ND
75 Ohms ±1% 30W Wirewound Chassis Mount Resistor

75 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F75R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F75R0RCSL
Chassis Mount Resistors RER55F75R0RCSL
RES CHAS MNT 75 OHM 1% 30W

RES CHAS MNT 75 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F75R0RCSL RER55F75R0RCSL-ND RER55F75R0RCSL
Product Name RES 75 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details