Vishay Intertechnology, Inc. RES 71.5 OHM 30W 1% AXIAL LUGS RER55F71R5RC02

Description
RES 71.5ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 71.5ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 30W 1% AXIAL LUGS - RER55F71R5RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 30W 1% AXIAL LUGS
RER55F71R5RC02
RES 71.5 OHM 30W 1% AXIAL LUGS RER55F71R5RC02
RES 71.5ohm 30W 1% AXIAL LUGS

RES 71.5ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F71R5RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F71R5RC02-ND
Chassis Mount Resistors RER55F71R5RC02-ND
71.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

71.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F71R5RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F71R5RC02
Chassis Mount Resistors RER55F71R5RC02
RES CHAS MNT 71.5 OHM 1% 30W

RES CHAS MNT 71.5 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F71R5RC02 RER55F71R5RC02-ND RER55F71R5RC02
Product Name RES 71.5 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details