Vishay Intertechnology, Inc. Res Wirewound 6.98 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER55F6R98RC02

Description
Res Wirewound 6.98 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 6.98 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.98 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER55F6R98RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.98 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER55F6R98RC02
Res Wirewound 6.98 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER55F6R98RC02
Res Wirewound 6.98 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 6.98 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER55F6R98RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F6R98RC02-ND
Chassis Mount Resistors RER55F6R98RC02-ND
6.98 Ohms ±1% 30W Wirewound Chassis Mount Resistor

6.98 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F6R98RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F6R98RC02
Chassis Mount Resistors RER55F6R98RC02
RES CHAS MNT 6.98 OHM 1% 30W

RES CHAS MNT 6.98 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F6R98RC02 RER55F6R98RC02-ND RER55F6R98RC02
Product Name Res Wirewound 6.98 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers