Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F6R81RCSL

Description
6.81 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.81 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F6R81RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F6R81RCSL-ND
Chassis Mount Resistors RER55F6R81RCSL-ND
6.81 Ohms ±1% 30W Wirewound Chassis Mount Resistor

6.81 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 6.81 OHM 30W 1% AXIAL LUGS - RER55F6R81RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 30W 1% AXIAL LUGS
RER55F6R81RCSL
RES 6.81 OHM 30W 1% AXIAL LUGS RER55F6R81RCSL
RES 6.81ohm 30W 1% AXIAL LUGS

RES 6.81ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F6R81RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F6R81RCSL
Chassis Mount Resistors RER55F6R81RCSL
RES CHAS MNT 6.81 OHM 1% 30W

RES CHAS MNT 6.81 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F6R81RCSL-ND RER55F6R81RCSL RER55F6R81RCSL
Product Name Chassis Mount Resistors RES 6.81 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 6.81 ohms 6.81 ohms 6.81 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details