Vishay Intertechnology, Inc. RES 6.81 OHM 30W 1% AXIAL LUGS RER55F6R81RC02

Description
RES 6.81ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 6.81ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81 OHM 30W 1% AXIAL LUGS - RER55F6R81RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 30W 1% AXIAL LUGS
RER55F6R81RC02
RES 6.81 OHM 30W 1% AXIAL LUGS RER55F6R81RC02
RES 6.81ohm 30W 1% AXIAL LUGS

RES 6.81ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F6R81RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F6R81RC02-ND
Chassis Mount Resistors RER55F6R81RC02-ND
6.81 Ohms ±1% 30W Wirewound Chassis Mount Resistor

6.81 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F6R81RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F6R81RC02
Chassis Mount Resistors RER55F6R81RC02
RES CHAS MNT 6.81 OHM 1% 30W

RES CHAS MNT 6.81 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F6R81RC02 RER55F6R81RC02-ND RER55F6R81RC02
Product Name RES 6.81 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 6.81 ohms 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 6661604 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers