Vishay Intertechnology, Inc. RES 6.2 OHM 30W 1% AXIAL LUGS RER55F6R20PCSL

Description
RES 6.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 6.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2 OHM 30W 1% AXIAL LUGS - RER55F6R20PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2 OHM 30W 1% AXIAL LUGS
RER55F6R20PCSL
RES 6.2 OHM 30W 1% AXIAL LUGS RER55F6R20PCSL
RES 6.2ohm 30W 1% AXIAL LUGS

RES 6.2ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F6R20PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F6R20PCSL-ND
Chassis Mount Resistors RER55F6R20PCSL-ND
6.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

6.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F6R20PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F6R20PCSL
Chassis Mount Resistors RER55F6R20PCSL
RES CHAS MNT 6.2 OHM 1% 30W

RES CHAS MNT 6.2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F6R20PCSL RER55F6R20PCSL-ND RER55F6R20PCSL
Product Name RES 6.2 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 6.2 ohms 6.2 ohms 6.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details