Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F6R20PC02

Description
6.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F6R20PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F6R20PC02-ND
Chassis Mount Resistors RER55F6R20PC02-ND
6.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

6.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 6.2 OHM 30W 1% AXIAL LUGS - RER55F6R20PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2 OHM 30W 1% AXIAL LUGS
RER55F6R20PC02
RES 6.2 OHM 30W 1% AXIAL LUGS RER55F6R20PC02
RES 6.2ohm 30W 1% AXIAL LUGS

RES 6.2ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F6R20PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F6R20PC02
Chassis Mount Resistors RER55F6R20PC02
RES CHAS MNT 6.2 OHM 1% 30W

RES CHAS MNT 6.2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F6R20PC02-ND RER55F6R20PC02 RER55F6R20PC02
Product Name Chassis Mount Resistors RES 6.2 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 6.2 ohms 6.2 ohms 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details