Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F6R04RC02

Description
6.04 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.04 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F6R04RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F6R04RC02-ND
Chassis Mount Resistors RER55F6R04RC02-ND
6.04 Ohms ±1% 30W Wirewound Chassis Mount Resistor

6.04 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 6.04 OHM 30W 1% AXIAL LUGS - RER55F6R04RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 30W 1% AXIAL LUGS
RER55F6R04RC02
RES 6.04 OHM 30W 1% AXIAL LUGS RER55F6R04RC02
RES 6.04ohm 30W 1% AXIAL LUGS

RES 6.04ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F6R04RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F6R04RC02
Chassis Mount Resistors RER55F6R04RC02
RES CHAS MNT 6.04 OHM 1% 30W

RES CHAS MNT 6.04 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F6R04RC02-ND RER55F6R04RC02 RER55F6R04RC02
Product Name Chassis Mount Resistors RES 6.04 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 6.04 ohms 6.04 ohms 6.04 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details