Vishay Intertechnology, Inc. Res Wirewound 69.8 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER55F69R8RC02

Description
Res Wirewound 69.8 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 69.8 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 69.8 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER55F69R8RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 69.8 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER55F69R8RC02
Res Wirewound 69.8 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER55F69R8RC02
Res Wirewound 69.8 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 69.8 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER55F69R8RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F69R8RC02
Chassis Mount Resistors RER55F69R8RC02
RES CHAS MNT 69.8 OHM 1% 30W

RES CHAS MNT 69.8 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER55F69R8RC02 RER55F69R8RC02
Product Name Res Wirewound 69.8 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Technology / Construction Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers