Vishay Intertechnology, Inc. RES 69.8 OHM 30W 1% AXIAL LUGS RER55F69R8MC02

Description
RES 69.8ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 69.8ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM 30W 1% AXIAL LUGS - RER55F69R8MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 30W 1% AXIAL LUGS
RER55F69R8MC02
RES 69.8 OHM 30W 1% AXIAL LUGS RER55F69R8MC02
RES 69.8ohm 30W 1% AXIAL LUGS

RES 69.8ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F69R8MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F69R8MC02-ND
Chassis Mount Resistors RER55F69R8MC02-ND
69.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor

69.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F69R8MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F69R8MC02
Chassis Mount Resistors RER55F69R8MC02
RES CHAS MNT 69.8 OHM 1% 30W

RES CHAS MNT 69.8 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F69R8MC02 RER55F69R8MC02-ND RER55F69R8MC02
Product Name RES 69.8 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details