Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F6650RCSL

Description
665 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
665 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F6650RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F6650RCSL-ND
Chassis Mount Resistors RER55F6650RCSL-ND
665 Ohms ±1% 30W Wirewound Chassis Mount Resistor

665 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 665 OHM 30W 1% AXIAL LUGS - RER55F6650RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 30W 1% AXIAL LUGS
RER55F6650RCSL
RES 665 OHM 30W 1% AXIAL LUGS RER55F6650RCSL
RES 665ohm 30W 1% AXIAL LUGS

RES 665ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F6650RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F6650RCSL
Chassis Mount Resistors RER55F6650RCSL
RES CHAS MNT 665 OHM 1% 30W

RES CHAS MNT 665 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F6650RCSL-ND RER55F6650RCSL RER55F6650RCSL
Product Name Chassis Mount Resistors RES 665 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 665 ohms 665 ohms 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details