Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F6650RC02

Description
665 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
665 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F6650RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F6650RC02-ND
Chassis Mount Resistors RER55F6650RC02-ND
665 Ohms ±1% 30W Wirewound Chassis Mount Resistor

665 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 665 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER55F6650RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 665 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER55F6650RC02
Res Wirewound 665 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER55F6650RC02
Res Wirewound 665 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 665 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER55F6650RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F6650RC02
Chassis Mount Resistors RER55F6650RC02
RES CHAS MNT 665 OHM 1% 30W

RES CHAS MNT 665 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F6650RC02-ND RER55F6650RC02 RER55F6650RC02
Product Name Chassis Mount Resistors Res Wirewound 665 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 665 ohms 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details