Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F61R9RCSL

Description
61.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
61.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F61R9RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F61R9RCSL-ND
Chassis Mount Resistors RER55F61R9RCSL-ND
61.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor

61.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 61.9 OHM 30W 1% AXIAL LUGS - RER55F61R9RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 30W 1% AXIAL LUGS
RER55F61R9RCSL
RES 61.9 OHM 30W 1% AXIAL LUGS RER55F61R9RCSL
RES 61.9ohm 30W 1% AXIAL LUGS

RES 61.9ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F61R9RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F61R9RCSL
Chassis Mount Resistors RER55F61R9RCSL
RES CHAS MNT 61.9 OHM 1% 30W

RES CHAS MNT 61.9 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F61R9RCSL-ND RER55F61R9RCSL RER55F61R9RCSL
Product Name Chassis Mount Resistors RES 61.9 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details