Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F60R4RC02

Description
60.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
60.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F60R4RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F60R4RC02-ND
Chassis Mount Resistors RER55F60R4RC02-ND
60.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

60.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 60.4 OHM 30W 1% AXIAL LUGS - RER55F60R4RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 30W 1% AXIAL LUGS
RER55F60R4RC02
RES 60.4 OHM 30W 1% AXIAL LUGS RER55F60R4RC02
RES 60.4ohm 30W 1% AXIAL LUGS

RES 60.4ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F60R4RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F60R4RC02
Chassis Mount Resistors RER55F60R4RC02
RES CHAS MNT 60.4 OHM 1% 30W

RES CHAS MNT 60.4 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F60R4RC02-ND RER55F60R4RC02 RER55F60R4RC02
Product Name Chassis Mount Resistors RES 60.4 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers