Vishay Intertechnology, Inc. RES 604 OHM 30W 1% AXIAL LUGS RER55F6040RCSL

Description
RES 604ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 604ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 30W 1% AXIAL LUGS - RER55F6040RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 30W 1% AXIAL LUGS
RER55F6040RCSL
RES 604 OHM 30W 1% AXIAL LUGS RER55F6040RCSL
RES 604ohm 30W 1% AXIAL LUGS

RES 604ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F6040RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F6040RCSL-ND
Chassis Mount Resistors RER55F6040RCSL-ND
604 Ohms ±1% 30W Wirewound Chassis Mount Resistor

604 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F6040RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F6040RCSL
Chassis Mount Resistors RER55F6040RCSL
RES CHAS MNT 604 OHM 1% 30W

RES CHAS MNT 604 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F6040RCSL RER55F6040RCSL-ND RER55F6040RCSL
Product Name RES 604 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details