Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F5R11RCSL

Description
5.11 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5.11 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F5R11RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F5R11RCSL-ND
Chassis Mount Resistors RER55F5R11RCSL-ND
5.11 Ohms ±1% 30W Wirewound Chassis Mount Resistor

5.11 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 5.11 OHM 30W 1% AXIAL LUGS - RER55F5R11RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 30W 1% AXIAL LUGS
RER55F5R11RCSL
RES 5.11 OHM 30W 1% AXIAL LUGS RER55F5R11RCSL
RES 5.11ohm 30W 1% AXIAL LUGS

RES 5.11ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F5R11RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F5R11RCSL
Chassis Mount Resistors RER55F5R11RCSL
RES CHAS MNT 5.11 OHM 1% 30W

RES CHAS MNT 5.11 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F5R11RCSL-ND RER55F5R11RCSL RER55F5R11RCSL
Product Name Chassis Mount Resistors RES 5.11 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 6661718 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details