Vishay Intertechnology, Inc. Res Wirewound 5.11 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER55F5R11RC02

Description
Res Wirewound 5.11 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 5.11 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.11 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER55F5R11RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.11 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER55F5R11RC02
Res Wirewound 5.11 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER55F5R11RC02
Res Wirewound 5.11 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 5.11 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER55F5R11RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F5R11RC02-ND
Chassis Mount Resistors RER55F5R11RC02-ND
5.11 Ohms ±1% 30W Wirewound Chassis Mount Resistor

5.11 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Enh-50 5.11 1% Rer55F5R11R C02 Vishay - 70K9816 - Newark, An Avnet Company
Chicago, IL, United States
Enh-50 5.11 1% Rer55F5R11R C02 Vishay
70K9816
Enh-50 5.11 1% Rer55F5R11R C02 Vishay 70K9816
ENH-50 5.11 1% RER55F5R11R C02

ENH-50 5.11 1% RER55F5R11R C02

Supplier's Site
Chassis Mount Resistors - RER55F5R11RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F5R11RC02
Chassis Mount Resistors RER55F5R11RC02
RES CHAS MNT 5.11 OHM 1% 30W

RES CHAS MNT 5.11 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RER55F5R11RC02 RER55F5R11RC02-ND 70K9816 RER55F5R11RC02
Product Name Res Wirewound 5.11 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Enh-50 5.11 1% Rer55F5R11R C02 Vishay Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details