Vishay Intertechnology, Inc. RES 59 OHM 30W 1% AXIAL LUGS RER55F59R0RCSL

Description
RES 59ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 59ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59 OHM 30W 1% AXIAL LUGS - RER55F59R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 30W 1% AXIAL LUGS
RER55F59R0RCSL
RES 59 OHM 30W 1% AXIAL LUGS RER55F59R0RCSL
RES 59ohm 30W 1% AXIAL LUGS

RES 59ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F59R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F59R0RCSL-ND
Chassis Mount Resistors RER55F59R0RCSL-ND
59 Ohms ±1% 30W Wirewound Chassis Mount Resistor

59 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F59R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F59R0RCSL
Chassis Mount Resistors RER55F59R0RCSL
RES CHAS MNT 59 OHM 1% 30W

RES CHAS MNT 59 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F59R0RCSL RER55F59R0RCSL-ND RER55F59R0RCSL
Product Name RES 59 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 59 ohms 59 ohms 59 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details