Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F59R0RC02

Description
59 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
59 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F59R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F59R0RC02-ND
Chassis Mount Resistors RER55F59R0RC02-ND
59 Ohms ±1% 30W Wirewound Chassis Mount Resistor

59 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 59 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER55F59R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 59 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER55F59R0RC02
Res Wirewound 59 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER55F59R0RC02
Res Wirewound 59 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 59 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER55F59R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F59R0RC02
Chassis Mount Resistors RER55F59R0RC02
RES CHAS MNT 59 OHM 1% 30W

RES CHAS MNT 59 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F59R0RC02-ND RER55F59R0RC02 RER55F59R0RC02
Product Name Chassis Mount Resistors Res Wirewound 59 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 59 ohms 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 3-1630012-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details