Vishay Intertechnology, Inc. RES 53.6 OHM 30W 1% AXIAL LUGS RER55F53R6RCSL

Description
RES 53.6ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 53.6ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM 30W 1% AXIAL LUGS - RER55F53R6RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 30W 1% AXIAL LUGS
RER55F53R6RCSL
RES 53.6 OHM 30W 1% AXIAL LUGS RER55F53R6RCSL
RES 53.6ohm 30W 1% AXIAL LUGS

RES 53.6ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F53R6RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F53R6RCSL-ND
Chassis Mount Resistors RER55F53R6RCSL-ND
53.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor

53.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F53R6RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F53R6RCSL
Chassis Mount Resistors RER55F53R6RCSL
RES CHAS MNT 53.6 OHM 1% 30W

RES CHAS MNT 53.6 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F53R6RCSL RER55F53R6RCSL-ND RER55F53R6RCSL
Product Name RES 53.6 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1879447-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details