Vishay Intertechnology, Inc. RES 51.1 OHM 30W 1% AXIAL LUGS RER55F51R1PC02

Description
RES 51.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 51.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 30W 1% AXIAL LUGS - RER55F51R1PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 30W 1% AXIAL LUGS
RER55F51R1PC02
RES 51.1 OHM 30W 1% AXIAL LUGS RER55F51R1PC02
RES 51.1ohm 30W 1% AXIAL LUGS

RES 51.1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F51R1PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F51R1PC02-ND
Chassis Mount Resistors RER55F51R1PC02-ND
51.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

51.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F51R1PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F51R1PC02
Chassis Mount Resistors RER55F51R1PC02
RES CHAS MNT 51.1 OHM 1% 30W

RES CHAS MNT 51.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F51R1PC02 RER55F51R1PC02-ND RER55F51R1PC02
Product Name RES 51.1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers